Texas Instruments SN74LS674 Serial-out shift registers SN74LS674DWG4

Description
Serial-out shift registers 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS674 Serial-out shift registers - SN74LS674DWG4 - Texas Instruments
Dallas, TX, United States
SN74LS674 Serial-out shift registers
SN74LS674DWG4
SN74LS674 Serial-out shift registers SN74LS674DWG4
Serial-out shift registers 24-SOIC 0 to 70

Serial-out shift registers 24-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257064-SN74LS674DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257064-SN74LS674DWG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257064-SN74LS674DWG4
Win Source Part Number: 1257064-SN74LS674DWG 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 16 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS674

Win Source Part Number: 1257064-SN74LS674DWG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Parallel to Serial
Number of Elements: 1
Number of Bits per Element: 16
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS674

Buy Now Datasheet
Shift Registers - SN74LS674DWG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS674DWG4-ND
Shift Registers SN74LS674DWG4-ND
Shift Shift Register 1 Element 16 Bit 24-SOIC

Shift Shift Register 1 Element 16 Bit 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS674DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS674DWG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS674DWG4
IC SHIFT REGISTER SGL 16B 24SOIC

IC SHIFT REGISTER SGL 16B 24SOIC

Supplier's Site
Shift Registers - SN74LS674DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS674DWG4
Shift Registers SN74LS674DWG4
Shift Shift Register 1 Element 16 Bit 24-SOIC

Shift Shift Register 1 Element 16 Bit 24-SOIC

Buy Now
Logic - Shift Registers - SN74LS674DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS674DWG4
Logic - Shift Registers SN74LS674DWG4
IC SHIFT REGISTER SGL 16B 24SOIC

IC SHIFT REGISTER SGL 16B 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS674DWG4 1257064-SN74LS674DWG4 SN74LS674DWG4-ND SN74LS674DWG4 SN74LS674DWG4 SN74LS674DWG4
Product Name SN74LS674 Serial-out shift registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74195PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - 74LS670PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; PDIP; Other; PDIP16
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers