Manufacturer: Texas Instruments
Win Source Part Number: 1099643-SN74AVCH1T45
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1099643-SN74AVCH1T45DCKT |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74AVCH1T45DCKT |
| Output Characteristics | Tri-State, Non-Inverted |