Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL2003RKSR SN74GTL2003RKSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254424-SN74GTL2003R KSR Series: 74GTL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 20-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.95V ~ 5.5V Voltage - VCCB: 0.95V ~ 5.5V Family Name: SN74GTL2003 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (4.5x2.5) Alternative Parts (Cross-Reference): SN74GTL2003PW; SN74GTL2003PWR; Introduction Date: February 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254424-SN74GTL2003R KSR Series: 74GTL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 20-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.95V ~ 5.5V Voltage - VCCB: 0.95V ~ 5.5V Family Name: SN74GTL2003 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (4.5x2.5) Alternative Parts (Cross-Reference): SN74GTL2003PW; SN74GTL2003PWR; Introduction Date: February 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL2003RKSR - 1254424-SN74GTL2003RKSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2003RKSR
1254424-SN74GTL2003RKSR
Logic - Logic - Translators, Level Shifters - SN74GTL2003RKSR 1254424-SN74GTL2003RKSR
Manufacturer: Texas Instruments Win Source Part Number: 1254424-SN74GTL2003R KSR Series: 74GTL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 20-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.95V ~ 5.5V Voltage - VCCB: 0.95V ~ 5.5V Family Name: SN74GTL2003 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (4.5x2.5) Alternative Parts (Cross-Reference): SN74GTL2003PW; SN74GTL2003PWR; Introduction Date: February 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254424-SN74GTL2003RKSR
Series: 74GTL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 20-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 0.95V ~ 5.5V
Voltage - VCCB: 0.95V ~ 5.5V
Family Name: SN74GTL2003
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (4.5x2.5)
Alternative Parts (Cross-Reference): SN74GTL2003PW; SN74GTL2003PWR;
Introduction Date: February 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254424-SN74GTL2003RKSR
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL2003RKSR
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWG4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1371369-NPIC6C596ABQ-Q100X - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
6 suppliers
Logic - Shift Registers - 74HC670FPEL-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details