Serial-out shift registers 16-PDIP 0 to 70
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Delivery on production packaging - Tube. This product is non-returnable.
IC SR COMP PUSH-PULL 8BIT 16PDIP
Counter Shift Registers Serial-out shift Registers
Shift Shift Register 1 Element 8 Bit 16-PDIP
SERIAL-OUT SHIFT REGISTERS 16-PD
| Texas Instruments | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS165ANE4 | 7092558 | 296-SN74LS165ANE4-ND | SN74LS165ANE4 | SN74LS165ANE4 | SN74LS165ANE4 |
| Product Name | SN74LS165A Serial-out shift registers | Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 5V; 4.75 | 5V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Package Type | Other; PDIP,SO,SOIC | PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL; LS | TTL | ||||
| Clock Frequency | 35 MHz | |||||
| Propagation Delay | 25 ns |