Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DWR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DWR - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DWR
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DWR
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - 296-14858-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14858-6-ND
Shift Registers 296-14858-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-14858-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14858-1-ND
Shift Registers 296-14858-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-14858-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14858-2-ND
Shift Registers 296-14858-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74HC595DWR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Ic, 8Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ9424 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Texas Instruments
26AJ9424
Ic, 8Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Texas Instruments 26AJ9424
IC, 8BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

IC, 8BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595DWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595DWR
IC 8BIT SHIFT REG 3ST-OUT 16SOIC

IC 8BIT SHIFT REG 3ST-OUT 16SOIC

Supplier's Site
Logic - Shift Registers - SN74HC595DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595DWR
Logic - Shift Registers SN74HC595DWR
IC 8BIT SHIFT REG 3ST-OUT 16SOIC

IC 8BIT SHIFT REG 3ST-OUT 16SOIC

Supplier's Site Datasheet
Shift Registers - SN74HC595DWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC595DWR
Shift Registers SN74HC595DWR
IC 8BIT SHIFT REG 3ST-OUT 16SOIC

IC 8BIT SHIFT REG 3ST-OUT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595DWR
Counter Shift Registers SN74HC595DWR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - SN74HC595DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595DWR
Shift Registers SN74HC595DWR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595DWR 296-14858-6-ND SN74HC595DWR 26AJ9424 SN74HC595DWR SN74HC595DWR SN74HC595DWR SN74HC595DWR SN74HC595DWR
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Ic, 8Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; SOIC16 SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Specs
Package Type Other; CDIP,PDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 4731BDC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP
View Details
2 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details