Texas Instruments SN74LS166A Serial-out shift registers SN74LS166ADRE4

Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote
Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Serial-out shift registers in a 16-pin SOIC package with an operating temperature range of 0 to 70 °C.

Datasheet Summary
Powered by GS/AI

Serial-out shift registers in a 16-pin SOIC package with an operating temperature range of 0 to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166ADRE4 - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166ADRE4
SN74LS166A Serial-out shift registers SN74LS166ADRE4
Serial-out shift registers 16-SOIC 0 to 70

Serial-out shift registers 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LS166ADRE4
Product Name SN74LS166A Serial-out shift registers
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4 - 1007666-74ALVC164245DGGTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 48-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers