Manufacturer: Texas Instruments
Win Source Part Number: 1099769-SN74GTLP1394
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 2
Input Signal: LVTTL
Output Signal: GTLP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TVSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1099769-SN74GTLP1394DGVR |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74GTLP1394DGVR |
| Output Characteristics | Tri-State, Inverted |