Texas Instruments SN74LV166A 8-Bit Parallel-Load Shift Registers SN74LV166APWR

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV166A 8-Bit Parallel-Load Shift Registers - SN74LV166APWR - Texas Instruments
Dallas, TX, United States
SN74LV166A 8-Bit Parallel-Load Shift Registers
SN74LV166APWR
SN74LV166A 8-Bit Parallel-Load Shift Registers SN74LV166APWR
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-9837-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9837-6-ND
Shift Registers 296-9837-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-9837-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9837-1-ND
Shift Registers 296-9837-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-9837-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9837-2-ND
Shift Registers 296-9837-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV166APWR - 1255185-SN74LV166APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV166APWR
1255185-SN74LV166APWR
Logic - Logic - Shift Registers - SN74LV166APWR 1255185-SN74LV166APWR
Manufacturer: Texas Instruments Win Source Part Number: 1255185-SN74LV166APW R Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): HD74LV166ATELL; HD74LV166AT; SN74LV166ADRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255185-SN74LV166APWR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HD74LV166ATELL; HD74LV166AT; SN74LV166ADRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - SN74LV166APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV166APWR
Logic - Shift Registers SN74LV166APWR
IC SHIFT REGISTER 8-BIT 16-TSSOP

IC SHIFT REGISTER 8-BIT 16-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV166APWR
Counter Shift Registers SN74LV166APWR
Counter Shift Registers 8-Bit Parallel Load

Counter Shift Registers 8-Bit Parallel Load

Buy Now Datasheet
Shift Registers - SN74LV166APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV166APWR
Shift Registers SN74LV166APWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV166APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV166APWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV166APWR
IC SHIFT REGISTER 8-BIT 16-TSSOP

IC SHIFT REGISTER 8-BIT 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV166APWR 296-9837-6-ND 1255185-SN74LV166APWR SN74LV166APWR SN74LV166APWR SN74LV166APWR SN74LV166APWR
Product Name SN74LV166A 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV166APWR Logic - Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74F164PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74195DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
11 suppliers