Texas Instruments SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers SN74HC166AIDRQ1

Description
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers - SN74HC166AIDRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers
SN74HC166AIDRQ1
SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers SN74HC166AIDRQ1
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - 296-24856-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-24856-2-ND
Shift Registers 296-24856-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74HC166AIDRQ1 - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257038-SN74HC166AIDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257038-SN74HC166AIDRQ1
Integrated Circuits (ICs) - Logic - Shift Registers 1257038-SN74HC166AIDRQ1
Win Source Part Number: 1257038-SN74HC166AID RQ1 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: Automotive, AEC-Q100, 74HC Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-24856-1R,296-24 856-2,296-24856-1R,2 96-24856-1,296-24856 -6,296-24856-2R,SN74 HC166AIDRQ1,2156-SN7 4HC166AIDRQ1,TEXTISS N74HC166AIDRQ1,-296- 24856-1,-SN74HC166AI DRQ1R,296-24856-6R Base Product Number: 74HC166

Win Source Part Number: 1257038-SN74HC166AIDRQ1
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: Automotive, AEC-Q100, 74HC
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-24856-1R,296-24856-2,296-24856-1R,296-24856-1,296-24856-6,296-24856-2R,SN74HC166AIDRQ1,2156-SN74HC166AIDRQ1,TEXTISSN74HC166AIDRQ1,-296-24856-1,-SN74HC166AIDRQ1R,296-24856-6R
Base Product Number: 74HC166

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166AIDRQ1
Counter Shift Registers SN74HC166AIDRQ1
Counter Shift Registers 8 Bit Parallel Load Shift Register

Counter Shift Registers 8 Bit Parallel Load Shift Register

Buy Now Datasheet
Shift Registers - SN74HC166AIDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166AIDRQ1
Shift Registers SN74HC166AIDRQ1
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166AIDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166AIDRQ1
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166AIDRQ1
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Logic - Shift Registers - SN74HC166AIDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166AIDRQ1
Logic - Shift Registers SN74HC166AIDRQ1
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166AIDRQ1 296-24856-2-ND SN74HC166AIDRQ1 1257038-SN74HC166AIDRQ1 SN74HC166AIDRQ1 SN74HC166AIDRQ1 SN74HC166AIDRQ1 SN74HC166AIDRQ1
Product Name SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 5V; 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
 - 74166PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP16
Logic Family TTL
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers