Texas Instruments SN74LS164 Serial-in shift registers SN74LS164N

Description
Serial-in shift registers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Serial-in shift registers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS164 Serial-in shift registers - SN74LS164N - Texas Instruments
Dallas, TX, United States
SN74LS164 Serial-in shift registers
SN74LS164N
SN74LS164 Serial-in shift registers SN74LS164N
Serial-in shift registers 14-PDIP 0 to 70

Serial-in shift registers 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LS164N - 007096-SN74LS164N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS164N
007096-SN74LS164N
Logic - Logic - Shift Registers - SN74LS164N 007096-SN74LS164N
Manufacturer: Texas Instruments Win Source Part Number: 007096-SN74LS164N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 007096-SN74LS164N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Shift Registers - 296-1647-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1647-5-ND
Shift Registers 296-1647-5-ND
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
 - 305018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = LS Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V

Supplier's Site
 - 305018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = LS Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Shift Registers - SN74LS164N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS164N
Logic - Shift Registers SN74LS164N
IC 8-BIT SHIFT REGISTER 14-DIP

IC 8-BIT SHIFT REGISTER 14-DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74LS164N
Logic ICs >> Shifting Register SN74LS164N
8 4.75V~5.25V 1 Serialtoparallel DIP-14 Shifting Register ROHS

8 4.75V~5.25V 1 Serialtoparallel DIP-14 Shifting Register ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS164N
Counter Shift Registers SN74LS164N
Counter Shift Registers 8-Bit Shift

Counter Shift Registers 8-Bit Shift

Buy Now Datasheet
Shift Registers - SN74LS164N - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74LS164N
Shift Registers SN74LS164N
IC 8-BIT SHIFT REGISTER 14-DIP

IC 8-BIT SHIFT REGISTER 14-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS164N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS164N
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS164N
IC 8-BIT SHIFT REGISTER 14-DIP

IC 8-BIT SHIFT REGISTER 14-DIP

Supplier's Site
Ic, 74Ls, 74Ls164, Dip14, 7V; Logic Family / Base Number Texas Instruments - 54AH1484 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ls, 74Ls164, Dip14, 7V; Logic Family / Base Number Texas Instruments
54AH1484
Ic, 74Ls, 74Ls164, Dip14, 7V; Logic Family / Base Number Texas Instruments 54AH1484
IC, 74LS, 74LS164, DIP14, 7V; Logic Family / Base Number:74LS164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

IC, 74LS, 74LS164, DIP14, 7V; Logic Family / Base Number:74LS164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74LS164N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS164N
Shift Registers SN74LS164N
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS164N 007096-SN74LS164N 296-1647-5-ND 305018 SN74LS164N SN74LS164N SN74LS164N SN74LS164N SN74LS164N 54AH1484 SN74LS164N
Product Name SN74LS164 Serial-in shift registers Logic - Logic - Shift Registers - SN74LS164N Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Ic, 74Ls, 74Ls164, Dip14, 7V; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V 4.75V~5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC DIP; PDIP; Other; 14-PDIP DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" PDIP DIP DIP; Other; 14-DIP (0.300", 7.62mm) DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCAH164245ZQLR - 076153-74AVCAH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
Shift Registers - 54LS195ADM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details