Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADRG3

Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165ADRG3 - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165ADRG3
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADRG3
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257041-SN74LV165ADRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257041-SN74LV165ADRG3
Integrated Circuits (ICs) - Logic - Shift Registers 1257041-SN74LV165ADRG3
Win Source Part Number: 1257041-SN74LV165ADR G3 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LV165ADRG3DK R,296-SN74LV165ADRG3 CT,296-SN74LV165ADRG 3TR,SN74LV165ADRG3 Base Product Number: 74LV165

Win Source Part Number: 1257041-SN74LV165ADRG3
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LV165ADRG3DKR,296-SN74LV165ADRG3CT,296-SN74LV165ADRG3TR,SN74LV165ADRG3
Base Product Number: 74LV165

Buy Now Datasheet
Shift Registers - 296-SN74LV165ADRG3TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-SN74LV165ADRG3CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-SN74LV165ADRG3DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74LV165ADRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165ADRG3
Shift Registers SN74LV165ADRG3
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74LV165ADRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165ADRG3
Logic - Shift Registers SN74LV165ADRG3
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
IC SHIFT REGISTER 8BIT 16SOIC - 815-SN74LV165ADRG3 - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 8BIT 16SOIC
815-SN74LV165ADRG3
IC SHIFT REGISTER 8BIT 16SOIC 815-SN74LV165ADRG3
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165ADRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165ADRG3
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165ADRG3
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165ADRG3 1257041-SN74LV165ADRG3 296-SN74LV165ADRG3TR-ND SN74LV165ADRG3 SN74LV165ADRG3 815-SN74LV165ADRG3 SN74LV165ADRG3
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers IC SHIFT REGISTER 8BIT 16SOIC Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC
Logic Family CMOS; LV-A CMOS; CMOS
Clock Frequency 70 MHz 50 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers