Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595PW

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595PW - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595PW
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595PW
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-33942-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33942-5-ND
Shift Registers 296-33942-5-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
 - 6632164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6632164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Logic - Logic - Shift Registers - SN74HC595PW - 1254693-SN74HC595PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595PW
1254693-SN74HC595PW
Logic - Logic - Shift Registers - SN74HC595PW 1254693-SN74HC595PW
Manufacturer: Texas Instruments Win Source Part Number: 1254693-SN74HC595PW Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74HC595 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254693-SN74HC595PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC595
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Shift Registers - SN74HC595PW - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC595PW
Shift Registers SN74HC595PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Logic - Shift Registers - SN74HC595PW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595PW
Logic - Shift Registers SN74HC595PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595PW
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments - 37AJ1121 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments
37AJ1121
Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments 37AJ1121
SHIFT REGISTER, 8BIT, SIPO, TSSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO, TSSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74HC595PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595PW
Shift Registers SN74HC595PW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595PW 296-33942-5-ND 6632164P 1254693-SN74HC595PW SN74HC595PW SN74HC595PW SN74HC595PW 37AJ1121 SN74HC595PW
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74HC595PW Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; SZIP; Other SSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details