Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165N

Description
8-Bit Parallel-Load Shift Registers 16-PDIP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165N - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165N
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165N
8-Bit Parallel-Load Shift Registers 16-PDIP -40 to 125

8-Bit Parallel-Load Shift Registers 16-PDIP -40 to 125

Buy Now Datasheet
Shift Registers - 296-8251-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8251-5-ND
Shift Registers 296-8251-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165N - 006848-SN74HC165N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165N
006848-SN74HC165N
Logic - Logic - Shift Registers - SN74HC165N 006848-SN74HC165N
Manufacturer: Texas Instruments Win Source Part Number: 006848-SN74HC165N Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC165 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC165N_Q; MM74HC165N_NL; MM74HC165_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 006848-SN74HC165N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC165
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC165N_Q; MM74HC165N_NL; MM74HC165_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
 - 3332978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Parallel to Serial Converter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Parallel to Serial Converter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165N
Counter Shift Registers SN74HC165N
Counter Shift Registers 8-Bit Parallel-Load

Counter Shift Registers 8-Bit Parallel-Load

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165N
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site
IC, 8BIT PARALLEL-LOAD SHIFT REGIST - 815-SN74HC165N - Utmel Electronic Limited
Hong Kong, China
IC, 8BIT PARALLEL-LOAD SHIFT REGIST
815-SN74HC165N
IC, 8BIT PARALLEL-LOAD SHIFT REGIST 815-SN74HC165N
IC, 8BIT PARALLEL-LOAD SHIFT REGIST

IC, 8BIT PARALLEL-LOAD SHIFT REGIST

Supplier's Site
Shift Registers - SN74HC165N - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC165N
Shift Registers SN74HC165N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site Datasheet
Ic, 8Bit Parallel-Load Shift Regist; Logic Family / Base Number Texas Instruments - 26AJ9376 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Parallel-Load Shift Regist; Logic Family / Base Number Texas Instruments
26AJ9376
Ic, 8Bit Parallel-Load Shift Regist; Logic Family / Base Number Texas Instruments 26AJ9376
IC, 8BIT PARALLEL-LOAD SHIFT REGIST; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes

IC, 8BIT PARALLEL-LOAD SHIFT REGIST; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74HC165N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165N
Shift Registers SN74HC165N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165N 296-8251-5-ND 006848-SN74HC165N 3332978 SN74HC165N SN74HC165N 815-SN74HC165N SN74HC165N 26AJ9376 SN74HC165N
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC165N Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers IC, 8BIT PARALLEL-LOAD SHIFT REGIST Shift Registers Ic, 8Bit Parallel-Load Shift Regist; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 5V; 5V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" Other; 16-SO PDIP DIP; Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC HCMOS CMOS; CMOS
Clock Frequency 28 MHz 25 MHz
Propagation Delay 38 ns 190 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 9338DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BM - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QEA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers