Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWR

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165PWR - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165PWR
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWR
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165PWR - 094414-SN74HC165PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165PWR
094414-SN74HC165PWR
Logic - Logic - Shift Registers - SN74HC165PWR 094414-SN74HC165PWR
Manufacturer: Texas Instruments Win Source Part Number: 094414-SN74HC165PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC165 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC165MTCX; MM74HC165MTC; MM74HC165MTC_NL; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Imaging, Video & Vision, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 094414-SN74HC165PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC165
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC165MTCX; MM74HC165MTC; MM74HC165MTC_NL;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Imaging, Video & Vision, Consumer Electronics, Portable Devices

Buy Now Datasheet
Shift Registers - 296-8253-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8253-6-ND
Shift Registers 296-8253-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-8253-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8253-2-ND
Shift Registers 296-8253-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-8253-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8253-1-ND
Shift Registers 296-8253-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - SN74HC165PWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC165PWR
Shift Registers SN74HC165PWR
IC 8-BIT SHIFT REGISTER 16-TSSOP

IC 8-BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet
8 Bit Piso/siso Shift Register Tssop16;; Msl Texas Instruments - 29AH7539 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Piso/siso Shift Register Tssop16;; Msl Texas Instruments
29AH7539
8 Bit Piso/siso Shift Register Tssop16;; Msl Texas Instruments 29AH7539
8 BIT PISO/SISO SHIFT REGISTER TSSOP16;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

8 BIT PISO/SISO SHIFT REGISTER TSSOP16;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74HC165PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165PWR
Logic - Shift Registers SN74HC165PWR
IC 8-BIT SHIFT REGISTER 16-TSSOP

IC 8-BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC165PWR
Logic ICs >> Shifting Register SN74HC165PWR
8 2V~6V 1 ParallelorSerialtoSe rial TSSOP-16 Shifting Register ROHS

8 2V~6V 1 ParallelorSerialtoSerial TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet
Shift Registers - SN74HC165PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165PWR
Shift Registers SN74HC165PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165PWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165PWR
IC 8-BIT SHIFT REGISTER 16-TSSOP

IC 8-BIT SHIFT REGISTER 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165PWR 094414-SN74HC165PWR 296-8253-6-ND SN74HC165PWR 29AH7539 SN74HC165PWR SN74HC165PWR SN74HC165PWR SN74HC165PWR
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC165PWR Shift Registers Shift Registers 8 Bit Piso/siso Shift Register Tssop16;; Msl Texas Instruments Logic - Shift Registers Logic ICs >> Shifting Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V~6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4 - 1131153-74AVCB164245GRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers