Texas Instruments SN74LS165A Serial-out shift registers SN74LS165ADR

Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS165A Serial-out shift registers - SN74LS165ADR - Texas Instruments
Dallas, TX, United States
SN74LS165A Serial-out shift registers
SN74LS165ADR
SN74LS165A Serial-out shift registers SN74LS165ADR
Serial-out shift registers 16-SOIC 0 to 70

Serial-out shift registers 16-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - 296-31854-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31854-2-ND
Shift Registers 296-31854-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31854-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31854-6-ND
Shift Registers 296-31854-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31854-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31854-1-ND
Shift Registers 296-31854-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS165ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS165ADR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS165ADR
IC SHFT REG PAR-LD 8BIT 16-SOIC

IC SHFT REG PAR-LD 8BIT 16-SOIC

Supplier's Site
Shift Registers - SN74LS165ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS165ADR
Shift Registers SN74LS165ADR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS165ADR
Counter Shift Registers SN74LS165ADR
Counter Shift Registers Serial-out shift Registers

Counter Shift Registers Serial-out shift Registers

Buy Now Datasheet
Logic - Shift Registers - SN74LS165ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS165ADR
Logic - Shift Registers SN74LS165ADR
IC SHFT REG PAR-LD 8BIT 16-SOIC

IC SHFT REG PAR-LD 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS165ADR 296-31854-2-ND SN74LS165ADR SN74LS165ADR SN74LS165ADR SN74LS165ADR
Product Name SN74LS165A Serial-out shift registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH4T245RGYRG4 - 1131166-74AVCH4T245RGYRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWG4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details