Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS595BQBR

Description
Win Source Part Number: 1371359-SN74HCS595BQ BR Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS595 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet
Description
Win Source Part Number: 1371359-SN74HCS595BQ BR Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS595 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1371359-SN74HCS595BQBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371359-SN74HCS595BQBR
Integrated Circuits (ICs) - Logic - Shift Registers 1371359-SN74HCS595BQBR
Win Source Part Number: 1371359-SN74HCS595BQ BR Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS595 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371359-SN74HCS595BQBR
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (2.5x3.5)
Base Product Number: 74HCS595
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 2V ~ 6V
Output Type: Tri-State
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shift Registers - 296-SN74HCS595BQBRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 296-SN74HCS595BQBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 296-SN74HCS595BQBRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - SN74HCS595BQBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HCS595BQBR
Shift Registers SN74HCS595BQBR
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HCS595BQBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HCS595BQBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS595BQBR
8-BIT SHIFT REGISTER WITH SCHMIT

8-BIT SHIFT REGISTER WITH SCHMIT

Supplier's Site
Logic - Shift Registers - SN74HCS595BQBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HCS595BQBR
Logic - Shift Registers SN74HCS595BQBR
8-BIT SHIFT REGISTER WITH SCHMIT

8-BIT SHIFT REGISTER WITH SCHMIT

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HCS595BQBR
Logic ICs >> Shifting Register SN74HCS595BQBR
8 2V~6V 1 Serialtoparallel WQFN-16(2.5x3.5) Shifting Register ROHS

8 2V~6V 1 Serialtoparallel WQFN-16(2.5x3.5) Shifting Register ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1371359-SN74HCS595BQBR 296-SN74HCS595BQBRTR-ND SN74HCS595BQBR SN74HCS595BQBR SN74HCS595BQBR SN74HCS595BQBR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V~6V
Output Characteristics Tri-State 3-State 3-State; Tri-State 3-State
Number of units in IC 1
Number of Bits (Stages) 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
8-bit parallel-in/serial out shift register - 74HCT165BQ,115 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
Logic - Shift Registers - 74HC164D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details