Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADR

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164ADR - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164ADR
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADR
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74LV164ADR - Rochester Electronics
Newburyport, MA, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers

SN74LV164A 8-Bit Parallel-Out Serial Shift Registers

Supplier's Site Datasheet
Shift Registers - 296-39207-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-39207-6-ND
Shift Registers 296-39207-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-39207-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-39207-1-ND
Shift Registers 296-39207-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-39207-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-39207-2-ND
Shift Registers 296-39207-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164ADR - 030232-SN74LV164ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164ADR
030232-SN74LV164ADR
Logic - Logic - Shift Registers - SN74LV164ADR 030232-SN74LV164ADR
Manufacturer: Texas Instruments Win Source Part Number: 030232-SN74LV164ADR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030232-SN74LV164ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164ADR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164ADR
IC REGISTER PAR-OUT 8BIT 14-SOIC

IC REGISTER PAR-OUT 8BIT 14-SOIC

Supplier's Site
Shift Registers - SN74LV164ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164ADR
Shift Registers SN74LV164ADR
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Logic - Shift Registers - SN74LV164ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164ADR
Logic - Shift Registers SN74LV164ADR
IC REGISTER PAR-OUT 8BIT 14-SOIC

IC REGISTER PAR-OUT 8BIT 14-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV164ADR
Counter Shift Registers SN74LV164ADR
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164ADR SN74LV164ADR 296-39207-6-ND 030232-SN74LV164ADR SN74LV164ADR SN74LV164ADR SN74LV164ADR SN74LV164ADR
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV164ADR Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; SOIC14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers