Texas Instruments SN74HC595A 8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO SN74HC595ANSR

Description
8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO 16-SO
Request a Quote Datasheet
Description
8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595A 8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO - SN74HC595ANSR - Texas Instruments
Dallas, TX, United States
SN74HC595A 8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO
SN74HC595ANSR
SN74HC595A 8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO SN74HC595ANSR
8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO 16-SO

8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC595ANSR - 1254688-SN74HC595ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595ANSR
1254688-SN74HC595ANSR
Logic - Logic - Shift Registers - SN74HC595ANSR 1254688-SN74HC595ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1254688-SN74HC595ANS R Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): MM74HC595SJ_Q; MM74HC595SJ; MM74HC595SJX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254688-SN74HC595ANSR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MM74HC595SJ_Q; MM74HC595SJ; MM74HC595SJX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
 - SN74HC595ANSR - Rochester Electronics
Newburyport, MA, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers

SN74HC595 8-Bit Shift Registers With 3-State Output Registers

Supplier's Site Datasheet
Shift Registers - SN74HC595ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595ANSR
Shift Registers SN74HC595ANSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Logic - Shift Registers - SN74HC595ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595ANSR
Logic - Shift Registers SN74HC595ANSR
IC REGISTER/LATCH 8BIT 3ST 16SO

IC REGISTER/LATCH 8BIT 3ST 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595ANSR
Counter Shift Registers SN74HC595ANSR
Counter Shift Registers 8B SHIFT REGISTER LATCH 3-STATE SIPO

Counter Shift Registers 8B SHIFT REGISTER LATCH 3-STATE SIPO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595ANSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595ANSR
IC REGISTER/LATCH 8BIT 3ST 16SO

IC REGISTER/LATCH 8BIT 3ST 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595ANSR 1254688-SN74HC595ANSR SN74HC595ANSR SN74HC595ANSR SN74HC595ANSR SN74HC595ANSR SN74HC595ANSR
Product Name SN74HC595A 8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO Logic - Logic - Shift Registers - SN74HC595ANSR Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOIC SOP; Other; SOP (NS) SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers