8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Win Source Part Number: 1257046-SN74LV166ADG
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV166
IC SHIFT REGISTER SGL 8B 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV166ADG4 | 1257046-SN74LV166ADG4 | SN74LV166ADG4 | SN74LV166ADG4 |
| Product Name | SN74LV166A 8-Bit Parallel-Load Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | |
| Package Type | Other; SO,SOIC,SSOP,TSSOP,TVSOP | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS; LV-A | |||
| Clock Frequency | 70 MHz | |||
| Propagation Delay | 13.5 to 26 ns |