Texas Instruments Electronic Wholesale - SN74LS95BN SN74LS95BN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255070-SN74LS95BN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255070-SN74LS95BN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LS95BN - 1255070-SN74LS95BN - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LS95BN
1255070-SN74LS95BN
Electronic Wholesale - SN74LS95BN 1255070-SN74LS95BN
Manufacturer: Texas Instruments Win Source Part Number: 1255070-SN74LS95BN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255070-SN74LS95BN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1255070-SN74LS95BN
Product Name Electronic Wholesale - SN74LS95BN
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-2813-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
5 suppliers
Shift Registers - 4021BDM - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers