Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVC2T872YFPR SN74AVC2T872YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029939-SN74AVC2T872Y FPR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.6x1.2) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029939-SN74AVC2T872Y FPR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.6x1.2) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVC2T872YFPR - 029939-SN74AVC2T872YFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVC2T872YFPR
029939-SN74AVC2T872YFPR
Logic - Logic - Translators, Level Shifters - SN74AVC2T872YFPR 029939-SN74AVC2T872YFPR
Manufacturer: Texas Instruments Win Source Part Number: 029939-SN74AVC2T872Y FPR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.6x1.2) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029939-SN74AVC2T872YFPR
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.6x1.2)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 029939-SN74AVC2T872YFPR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVC2T872YFPR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 25L04DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
Shift Registers - HEF4894BTT,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
4 suppliers