Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWRG3

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165PWRG3 - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165PWRG3
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWRG3
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257098-SN74HC165PWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257098-SN74HC165PWRG3
Integrated Circuits (ICs) - Logic - Shift Registers 1257098-SN74HC165PWRG3
Win Source Part Number: 1257098-SN74HC165PWR G3 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-40542-1,296-405 42-1,296-40542-2,296 -40542-6,SN74HC165PW RG3 Base Product Number: 74HC165

Win Source Part Number: 1257098-SN74HC165PWRG3
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-40542-1,296-40542-1,296-40542-2,296-40542-6,SN74HC165PWRG3
Base Product Number: 74HC165

Buy Now Datasheet
Shift Registers - 296-40542-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-40542-6-ND
Shift Registers 296-40542-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-40542-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-40542-2-ND
Shift Registers 296-40542-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-40542-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-40542-1-ND
Shift Registers 296-40542-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165PWRG3
Counter Shift Registers SN74HC165PWRG3
Counter Shift Registers 8-Bit Parallel-Load Shift Registers

Counter Shift Registers 8-Bit Parallel-Load Shift Registers

Buy Now Datasheet
Logic - Shift Registers - SN74HC165PWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165PWRG3
Logic - Shift Registers SN74HC165PWRG3
IC 8-BIT SHIFT REGISTER 16-TSSOP

IC 8-BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74HC165PWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165PWRG3
Shift Registers SN74HC165PWRG3
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165PWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165PWRG3
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165PWRG3
IC 8-BIT SHIFT REGISTER 16-TSSOP

IC 8-BIT SHIFT REGISTER 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165PWRG3 1257098-SN74HC165PWRG3 296-40542-6-ND SN74HC165PWRG3 SN74HC165PWRG3 SN74HC165PWRG3 SN74HC165PWRG3
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCAH164245ZQLR - 076153-74AVCAH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers