Serial-out shift registers 24-SOIC 0 to 70
Shift Shift Register 1 Element 16 Bit 24-SOIC
Win Source Part Number: 1257068-SN74LS674DW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Parallel to Serial
Number of Elements: 1
Number of Bits per Element: 16
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS674DW,TEX
Base Product Number: 74LS674
Shift Shift Register 1 Element 16 Bit 24-SOIC
IC 16BIT SERIAL SHIFT REG 24SOIC
Counter Shift Registers Serial-out shift Registers
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS674DW | SN74LS674DW-ND | 1257068-SN74LS674DW | SN74LS674DW | SN74LS674DW | SN74LS674DW |
| Product Name | SN74LS674 Serial-out shift registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | ||
| Logic Family | TTL; LS | |||||
| Clock Frequency | 35 MHz | |||||
| Propagation Delay | 40 ns |