Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWRG4

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165PWRG4
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PWRG4
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-31795-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31795-2-ND
Shift Registers 296-31795-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165PWRG4 - 104392-SN74HC165PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165PWRG4
104392-SN74HC165PWRG4
Logic - Logic - Shift Registers - SN74HC165PWRG4 104392-SN74HC165PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 104392-SN74HC165PWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104392-SN74HC165PWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - SN74HC165PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165PWRG4
Logic - Shift Registers SN74HC165PWRG4
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74HC165PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165PWRG4
Shift Registers SN74HC165PWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165PWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165PWRG4
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165PWRG4 296-31795-2-ND 104392-SN74HC165PWRG4 SN74HC165PWRG4 SN74HC165PWRG4 SN74HC165PWRG4
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC165PWRG4 Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
SN54LS673 16-Bit Shift Registers - 5962-8860201LA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details