Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166PW

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166PW - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166PW
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166PW
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-33923-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33923-5-ND
Shift Registers 296-33923-5-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
 - 6631997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6631997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - 1257085-SN74HC166PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257085-SN74HC166PW
Integrated Circuits (ICs) - Logic - Shift Registers 1257085-SN74HC166PW
Win Source Part Number: 1257085-SN74HC166PW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC166PWE4,SN74HC 166PWE4,296-33923-5, SN74HC166PW Base Product Number: 74HC166

Win Source Part Number: 1257085-SN74HC166PW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC166PWE4,SN74HC166PWE4,296-33923-5,SN74HC166PW
Base Product Number: 74HC166

Buy Now Datasheet
 - SN74HC166PW - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments - 26AJ9378 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments
26AJ9378
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments 26AJ9378
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP; Logic Family / Base Number:74HC166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8BIT, 16TSSOP; Logic Family / Base Number:74HC166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166PW
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Shift Registers - SN74HC166PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166PW
Shift Registers SN74HC166PW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166PW
Counter Shift Registers SN74HC166PW
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74HC166PW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166PW
Logic - Shift Registers SN74HC166PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166PW 296-33923-5-ND 6631997 1257085-SN74HC166PW SN74HC166PW 26AJ9378 SN74HC166PW SN74HC166PW SN74HC166PW SN74HC166PW
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; SZIP; Other SSOP SOP; SSOP; TSSOP; Other; TSSOP16 SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC HCMOS CMOS
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - CD54HC4015F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
3 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299E - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers