Texas Instruments SN74LV166A 8-Bit Parallel-Load Shift Registers SN74LV166APWRG4

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV166A 8-Bit Parallel-Load Shift Registers - SN74LV166APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV166A 8-Bit Parallel-Load Shift Registers
SN74LV166APWRG4
SN74LV166A 8-Bit Parallel-Load Shift Registers SN74LV166APWRG4
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - SN74LV166APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV166APWRG4-ND
Shift Registers SN74LV166APWRG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257057-SN74LV166APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257057-SN74LV166APWRG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257057-SN74LV166APWRG4
Win Source Part Number: 1257057-SN74LV166APW RG4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV166

Win Source Part Number: 1257057-SN74LV166APWRG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV166

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV166APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV166APWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV166APWRG4
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site
Logic - Shift Registers - SN74LV166APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV166APWRG4
Logic - Shift Registers SN74LV166APWRG4
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV166APWRG4
Counter Shift Registers SN74LV166APWRG4
Counter Shift Registers Parallel Load 8B Shift Registers

Counter Shift Registers Parallel Load 8B Shift Registers

Buy Now Datasheet
Shift Registers - SN74LV166APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV166APWRG4
Shift Registers SN74LV166APWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV166APWRG4 SN74LV166APWRG4-ND 1257057-SN74LV166APWRG4 SN74LV166APWRG4 SN74LV166APWRG4 SN74LV166APWRG4 SN74LV166APWRG4
Product Name SN74LV166A 8-Bit Parallel-Load Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VFA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers