Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PW

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165PW - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165PW
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165PW
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165PW - 082305-SN74HC165PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165PW
082305-SN74HC165PW
Logic - Logic - Shift Registers - SN74HC165PW 082305-SN74HC165PW
Manufacturer: Texas Instruments Win Source Part Number: 082305-SN74HC165PW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082305-SN74HC165PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 6631984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6631984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-26470-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26470-5-ND
Shift Registers 296-26470-5-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165PW
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Shift Registers - SN74HC165PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165PW
Shift Registers SN74HC165PW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments - 28AH5056 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments
28AH5056
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments 28AH5056
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8BIT, 16TSSOP; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP - 815-SN74HC165PW - Utmel Electronic Limited
Hong Kong, China
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP
815-SN74HC165PW
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP 815-SN74HC165PW
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP

LOGIC, SHIFT REGISTER 8BIT, 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165PW
Counter Shift Registers SN74HC165PW
Counter Shift Registers 8bit Parl Load Shift

Counter Shift Registers 8bit Parl Load Shift

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC165PW
Logic ICs >> Shifting Register SN74HC165PW
8 2V~6V ParallelorSerialtoSe rial TSSOP-16 Shifting Register ROHS

8 2V~6V ParallelorSerialtoSerial TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet
Shift Registers - SN74HC165PW - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC165PW
Shift Registers SN74HC165PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165PW 082305-SN74HC165PW 6631984 296-26470-5-ND SN74HC165PW SN74HC165PW 28AH5056 815-SN74HC165PW SN74HC165PW SN74HC165PW SN74HC165PW
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC165PW Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments LOGIC, SHIFT REGISTER 8BIT, 16TSSOP Counter Shift Registers Logic ICs >> Shifting Register Shift Registers
Supply Voltage 2 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 5V; 5V 2V~6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; SZIP; Other TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Logic Family CMOS; HC HCMOS CMOS; CMOS
Clock Frequency 28 MHz 29 MHz
Propagation Delay 38 ns 190 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54S194DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers