Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166PWG4

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC166PWG4 is an 8-bit parallel-load shift register from Texas Instruments, designed to facilitate data handling in digital circuits. It operates within a voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80OºA. The device supports synchronous loading and offers direct overriding clear functionality. It can drive up to 10 LSTTL loads with an output drive capability of ±4mA at 5V. The typical propagation delay is 13ns, making it suitable for high-speed applications. The SN74HC166 includes one serial input and eight parallel-load inputs, allowing for efficient parallel-to-serial data conversion. This product is available in a 16-pin TSSOP package, measuring 5.00mm x 4.40mm.

Datasheet Summary
Powered by GS/AI

The SN74HC166PWG4 is an 8-bit parallel-load shift register from Texas Instruments, designed to facilitate data handling in digital circuits. It operates within a voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80OºA. The device supports synchronous loading and offers direct overriding clear functionality. It can drive up to 10 LSTTL loads with an output drive capability of ±4mA at 5V. The typical propagation delay is 13ns, making it suitable for high-speed applications. The SN74HC166 includes one serial input and eight parallel-load inputs, allowing for efficient parallel-to-serial data conversion. This product is available in a 16-pin TSSOP package, measuring 5.00mm x 4.40mm.

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166PWG4 - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166PWG4
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166PWG4
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257080-SN74HC166PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257080-SN74HC166PWG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257080-SN74HC166PWG4
Win Source Part Number: 1257080-SN74HC166PWG 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC166

Win Source Part Number: 1257080-SN74HC166PWG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC166

Buy Now Datasheet
Shift Registers - SN74HC166PWG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC166PWG4-ND
Shift Registers SN74HC166PWG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166PWG4
Counter Shift Registers SN74HC166PWG4
Counter Shift Registers 8B Parallel Load Shift Registers

Counter Shift Registers 8B Parallel Load Shift Registers

Buy Now Datasheet
Shift Registers - SN74HC166PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166PWG4
Shift Registers SN74HC166PWG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166PWG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166PWG4
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site
Logic - Shift Registers - SN74HC166PWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166PWG4
Logic - Shift Registers SN74HC166PWG4
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166PWG4 1257080-SN74HC166PWG4 SN74HC166PWG4-ND SN74HC166PWG4 SN74HC166PWG4 SN74HC166PWG4 SN74HC166PWG4
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - CD40109BPWR - 1159552-CD40109BPWR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers