Texas Instruments Electronic Wholesale - SN74HC595 SN74HC595

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254687-SN74HC595 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254687-SN74HC595 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74HC595 - 1254687-SN74HC595 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74HC595
1254687-SN74HC595
Electronic Wholesale - SN74HC595 1254687-SN74HC595
Manufacturer: Texas Instruments Win Source Part Number: 1254687-SN74HC595 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 1254687-SN74HC595
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254687-SN74HC595
Product Name Electronic Wholesale - SN74HC595
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS96/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 74HC597PW,112-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers