Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165NSR

Description
8-Bit Parallel-Load Shift Registers 16-SO -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165NSR - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165NSR
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165NSR
8-Bit Parallel-Load Shift Registers 16-SO -40 to 125

8-Bit Parallel-Load Shift Registers 16-SO -40 to 125

Buy Now Datasheet
Shift Registers - 296-8252-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8252-6-ND
Shift Registers 296-8252-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-8252-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8252-2-ND
Shift Registers 296-8252-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-8252-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8252-1-ND
Shift Registers 296-8252-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165NSR - 144073-SN74HC165NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165NSR
144073-SN74HC165NSR
Logic - Logic - Shift Registers - SN74HC165NSR 144073-SN74HC165NSR
Manufacturer: Texas Instruments Win Source Part Number: 144073-SN74HC165NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144073-SN74HC165NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - SN74HC165NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165NSR
Shift Registers SN74HC165NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Shift Registers - SN74HC165NSR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC165NSR
Shift Registers SN74HC165NSR
IC 8-BIT SHIFT REGISTER 16SO

IC 8-BIT SHIFT REGISTER 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165NSR
IC 8-BIT SHIFT REGISTER 16SO

IC 8-BIT SHIFT REGISTER 16SO

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC165NSR
Logic ICs >> Shifting Register SN74HC165NSR
2V~6V ParallelorSerialtoSe rial SOP-16-5.4mm Shifting Register ROHS

2V~6V ParallelorSerialtoSerial SOP-16-5.4mm Shifting Register ROHS

Supplier's Site Datasheet
Logic - Shift Registers - SN74HC165NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165NSR
Logic - Shift Registers SN74HC165NSR
IC 8-BIT SHIFT REGISTER 16SO

IC 8-BIT SHIFT REGISTER 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165NSR 296-8252-6-ND 144073-SN74HC165NSR SN74HC165NSR SN74HC165NSR SN74HC165NSR SN74HC165NSR SN74HC165NSR
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC165NSR Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic ICs >> Shifting Register Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V~6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC; Other; 16-SOIC (0.209", 5.30mm Width) SOIC SOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-89444012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
Logic - Logic - Translators, Level Shifters - 74ALVC164245DLG4 - 1007667-74ALVC164245DLG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; Other; 48-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Specialty Logic - 74GTLP2034DGVRE4 - 1131438-74GTLP2034DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details