Texas Instruments SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers SN74LV165AMPWREP

Description
Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers - SN74LV165AMPWREP - Texas Instruments
Dallas, TX, United States
SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers
SN74LV165AMPWREP
SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers SN74LV165AMPWREP
Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125

Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV165AMPWREP - 1255180-SN74LV165AMPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165AMPWREP
1255180-SN74LV165AMPWREP
Logic - Logic - Shift Registers - SN74LV165AMPWREP 1255180-SN74LV165AMPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1255180-SN74LV165AMP WREP Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74LV165 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255180-SN74LV165AMPWREP
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV165
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Shift Registers - 296-SN74LV165AMPWREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74LV165AMPWREPTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
IC PAR-LOAD 8B SHFT REG 16TSSOP - 815-SN74LV165AMPWREP - Utmel Electronic Limited
Hong Kong, China
IC PAR-LOAD 8B SHFT REG 16TSSOP
815-SN74LV165AMPWREP
IC PAR-LOAD 8B SHFT REG 16TSSOP 815-SN74LV165AMPWREP
IC PAR-LOAD 8B SHFT REG 16TSSOP

IC PAR-LOAD 8B SHFT REG 16TSSOP

Supplier's Site
Logic - Shift Registers - SN74LV165AMPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165AMPWREP
Logic - Shift Registers SN74LV165AMPWREP
IC PAR-LOAD 8B SHFT REG 16TSSOP

IC PAR-LOAD 8B SHFT REG 16TSSOP

Supplier's Site Datasheet
Shift Registers - SN74LV165AMPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165AMPWREP
Shift Registers SN74LV165AMPWREP
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165AMPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165AMPWREP
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165AMPWREP
IC PAR-LOAD 8B SHFT REG 16TSSOP

IC PAR-LOAD 8B SHFT REG 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165AMPWREP
Counter Shift Registers SN74LV165AMPWREP
Counter Shift Registers Mil Enhance Para- Load 8B Shift Reg

Counter Shift Registers Mil Enhance Para- Load 8B Shift Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165AMPWREP 1255180-SN74LV165AMPWREP 296-SN74LV165AMPWREPDKR-ND 815-SN74LV165AMPWREP SN74LV165AMPWREP SN74LV165AMPWREP SN74LV165AMPWREP SN74LV165AMPWREP
Product Name SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SN74LV165AMPWREP Shift Registers IC PAR-LOAD 8B SHFT REG 16TSSOP Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 5V; 2.5V 2V ~ 5.5V
Package Type Other; TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family LV-A CMOS; CMOS
Clock Frequency 70 MHz 35 MHz
Propagation Delay 13.5 to 26 ns 11.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS674 16-Bit Shift Registers - 5962-8860701JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VEA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details