Texas Instruments SN74LS164 Serial-in shift registers SN74LS164NSR

Description
Serial-in shift registers 14-SO 0 to 70
Request a Quote Datasheet
Description
Serial-in shift registers 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS164 Serial-in shift registers - SN74LS164NSR - Texas Instruments
Dallas, TX, United States
SN74LS164 Serial-in shift registers
SN74LS164NSR
SN74LS164 Serial-in shift registers SN74LS164NSR
Serial-in shift registers 14-SO 0 to 70

Serial-in shift registers 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LS164NSR - 007098-SN74LS164NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS164NSR
007098-SN74LS164NSR
Logic - Logic - Shift Registers - SN74LS164NSR 007098-SN74LS164NSR
Manufacturer: Texas Instruments Win Source Part Number: 007098-SN74LS164NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007098-SN74LS164NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-31853-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31853-6-ND
Shift Registers 296-31853-6-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 296-31853-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31853-1-ND
Shift Registers 296-31853-1-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 296-31853-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31853-2-ND
Shift Registers 296-31853-2-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Shift Registers - SN74LS164NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS164NSR
Logic - Shift Registers SN74LS164NSR
IC SHIFT REGISTER 8BIT 14SO

IC SHIFT REGISTER 8BIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS164NSR
Counter Shift Registers SN74LS164NSR
Counter Shift Registers Serial-in shift registers

Counter Shift Registers Serial-in shift registers

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS164NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS164NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS164NSR
IC SHIFT REGISTER 8BIT 14SO

IC SHIFT REGISTER 8BIT 14SO

Supplier's Site
Shift Registers - SN74LS164NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS164NSR
Shift Registers SN74LS164NSR
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now
Shift Registers - SN74LS164NSR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74LS164NSR
Shift Registers SN74LS164NSR
IC SHIFT REGISTER 8BIT 14SO

IC SHIFT REGISTER 8BIT 14SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS164NSR 007098-SN74LS164NSR 296-31853-6-ND SN74LS164NSR SN74LS164NSR SN74LS164NSR SN74LS164NSR SN74LS164NSR
Product Name SN74LS164 Serial-in shift registers Logic - Logic - Shift Registers - SN74LS164NSR Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOP; Other; 14-SOP SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) SOIC; Other; 14-SOIC (0.209", 5.30mm Width)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 100341WFQMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
Shift Registers - 54LS195ADMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers