Serial-in shift registers with output registers and open collector outputs 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1255017-SN74LS596N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Open Collector
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS596
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74LS596NSE4; SN74LS596D; SN74LS596NS;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16
IC SERIAL-IN SHIFT-REG 16-DIP
Counter Shift Registers Serial-in shift Register
Shift Shift Register 1 Element 8 Bit 16-PDIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS596N | 1255017-SN74LS596N | SN74LS596N | SN74LS596N | SN74LS596N | SN74LS596N |
| Product Name | SN74LS596 Serial-in shift registers with output registers and open collector outputs | Logic - Logic - Shift Registers - SN74LS596N | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | |
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | |||
| Output Characteristics | 3-State | Open Collector | Open-collector; Open Collector | |||
| Package Type | Other; PDIP | DIP | DIP; PDIP; Other; PDIP16 | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL; LS | TTL | ||||
| Clock Frequency | 35 MHz |