Texas Instruments Logic - Logic - Specialty Logic - SN74GTLP2033DGVR SN74GTLP2033DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254429-SN74GTLP2033 DGVR Series: 74GTLP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15 V ~ 3.45 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74GTLP2033 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74GTLP2033GQLR; SN74GTLP2033ZQLR; 74GTLP2033DGGRG4; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254429-SN74GTLP2033 DGVR Series: 74GTLP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15 V ~ 3.45 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74GTLP2033 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74GTLP2033GQLR; SN74GTLP2033ZQLR; 74GTLP2033DGGRG4; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74GTLP2033DGVR - 1254429-SN74GTLP2033DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74GTLP2033DGVR
1254429-SN74GTLP2033DGVR
Logic - Logic - Specialty Logic - SN74GTLP2033DGVR 1254429-SN74GTLP2033DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1254429-SN74GTLP2033 DGVR Series: 74GTLP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15 V ~ 3.45 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74GTLP2033 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74GTLP2033GQLR; SN74GTLP2033ZQLR; 74GTLP2033DGGRG4; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254429-SN74GTLP2033DGVR
Series: 74GTLP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage: 3.15 V ~ 3.45 V
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: SN74GTLP2033
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): SN74GTLP2033GQLR; SN74GTLP2033ZQLR; 74GTLP2033DGGRG4;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254429-SN74GTLP2033DGVR
Product Name Logic - Logic - Specialty Logic - SN74GTLP2033DGVR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with output register - 74AHC594PW,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
7 suppliers