Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74LS323DWR

Description
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS323DWR - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1040512-SN74LS323DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1040512-SN74LS323DWR
Integrated Circuits (ICs) - Logic - Shift Registers 1040512-SN74LS323DWR
Win Source Part Number: 1040512-SN74LS323DWR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN74LV165ADR; TPIC6B595DWRG4; SN74HC595DR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS323DWR,2 156-SN74LS323DWR RoHS Status: RoHS non-compliant

Win Source Part Number: 1040512-SN74LS323DWR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN74LV165ADR; TPIC6B595DWRG4; SN74HC595DR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS323DWR,2156-SN74LS323DWR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shift Registers - SN74LS323DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS323DWR
Shift Registers SN74LS323DWR
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS323DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS323DWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS323DWR
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS323DWR 1040512-SN74LS323DWR SN74LS323DWR SN74LS323DWR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC166DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details