Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DBRE4

Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC595 is an 8-bit serial-in, parallel-out shift register with 3-state outputs, designed for applications such as LED displays and network switches. It is available in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm, operates across a voltage range of 2 V to 6 V, and provides ±6-mA output drive at 5 V with a maximum power consumption of 80 μA. The device features a direct clear input, separate shift and storage clocks, and high-impedance outputs when the output enable pin is high. It is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74HC595 is an 8-bit serial-in, parallel-out shift register with 3-state outputs, designed for applications such as LED displays and network switches. It is available in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm, operates across a voltage range of 2 V to 6 V, and provides ±6-mA output drive at 5 V with a maximum power consumption of 80 μA. The device features a direct clear input, separate shift and storage clocks, and high-impedance outputs when the output enable pin is high. It is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DBRE4 - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DBRE4
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DBRE4
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85

Buy Now Datasheet
Shift Registers - SN74HC595DBRE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC595DBRE4-ND
Shift Registers SN74HC595DBRE4-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257087-SN74HC595DBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257087-SN74HC595DBRE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257087-SN74HC595DBRE4
Win Source Part Number: 1257087-SN74HC595DBR E4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC595

Win Source Part Number: 1257087-SN74HC595DBRE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC595

Buy Now Datasheet
Shift Registers - SN74HC595DBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595DBRE4
Shift Registers SN74HC595DBRE4
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595DBRE4
Counter Shift Registers SN74HC595DBRE4
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74HC595DBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595DBRE4
Logic - Shift Registers SN74HC595DBRE4
IC SHIFT REGISTER 8BIT 16-SSOP

IC SHIFT REGISTER 8BIT 16-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595DBRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595DBRE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595DBRE4
IC SHIFT REGISTER 8BIT 16-SSOP

IC SHIFT REGISTER 8BIT 16-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595DBRE4 SN74HC595DBRE4-ND 1257087-SN74HC595DBRE4 SN74HC595DBRE4 SN74HC595DBRE4 SN74HC595DBRE4 SN74HC595DBRE4
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HCT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54AC299LMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CLCC
View Details
2 suppliers