Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS165BQBR

Description
Win Source Part Number: 1371360-SN74HCS165BQ BR Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS165 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet
Description
Win Source Part Number: 1371360-SN74HCS165BQ BR Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS165 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1371360-SN74HCS165BQBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371360-SN74HCS165BQBR
Integrated Circuits (ICs) - Logic - Shift Registers 1371360-SN74HCS165BQBR
Win Source Part Number: 1371360-SN74HCS165BQ BR Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS165 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371360-SN74HCS165BQBR
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (2.5x3.5)
Base Product Number: 74HCS165
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Parallel or Serial to Serial
Voltage - Supply: 2V ~ 6V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shift Registers - 296-SN74HCS165BQBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 296-SN74HCS165BQBRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 296-SN74HCS165BQBRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - SN74HCS165BQBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HCS165BQBR
Shift Registers SN74HCS165BQBR
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - SN74HCS165BQBR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HCS165BQBR
Shift Registers SN74HCS165BQBR
IC SHIFT REGISTER 8 BIT 16WQFN

IC SHIFT REGISTER 8 BIT 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HCS165BQBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HCS165BQBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS165BQBR
IC SHIFT REGISTER 8 BIT 16WQFN

IC SHIFT REGISTER 8 BIT 16WQFN

Supplier's Site
Logic - Shift Registers - SN74HCS165BQBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HCS165BQBR
Logic - Shift Registers SN74HCS165BQBR
8-BIT PARALLEL-LOAD SHIFT REGIST

8-BIT PARALLEL-LOAD SHIFT REGIST

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1371360-SN74HCS165BQBR 296-SN74HCS165BQBRDKR-ND SN74HCS165BQBR SN74HCS165BQBR SN74HCS165BQBR SN74HCS165BQBR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-1844-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
8 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details