Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ARGYRG4

Description
Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165ARGYRG4
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ARGYRG4
Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125

Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV165ARGYRG4 - 1255182-SN74LV165ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165ARGYRG4
1255182-SN74LV165ARGYRG4
Logic - Logic - Shift Registers - SN74LV165ARGYRG4 1255182-SN74LV165ARGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255182-SN74LV165ARG YRG4 Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-VFQFN Exposed Pad Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV165A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): SN74LV165ARGYR; SN74LV165ADBG4; SN74LV165ANSG4; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255182-SN74LV165ARGYRG4
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV165A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): SN74LV165ARGYR; SN74LV165ADBG4; SN74LV165ANSG4;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - SN74LV165ARGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV165ARGYRG4-ND
Shift Registers SN74LV165ARGYRG4-ND
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now Datasheet
IC SHFT REG PARAL LD 8BIT 16VQFN - 815-SN74LV165ARGYRG4 - Utmel Electronic Limited
Hong Kong, China
IC SHFT REG PARAL LD 8BIT 16VQFN
815-SN74LV165ARGYRG4
IC SHFT REG PARAL LD 8BIT 16VQFN 815-SN74LV165ARGYRG4
IC SHFT REG PARAL LD 8BIT 16VQFN

IC SHFT REG PARAL LD 8BIT 16VQFN

Supplier's Site
Logic - Shift Registers - SN74LV165ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165ARGYRG4
Logic - Shift Registers SN74LV165ARGYRG4
IC SHFT REG PARAL LD 8BIT 16VQFN

IC SHFT REG PARAL LD 8BIT 16VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165ARGYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165ARGYRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165ARGYRG4
IC SHFT REG PARAL LD 8BIT 16VQFN

IC SHFT REG PARAL LD 8BIT 16VQFN

Supplier's Site
Shift Registers - SN74LV165ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165ARGYRG4
Shift Registers SN74LV165ARGYRG4
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165ARGYRG4
Counter Shift Registers SN74LV165ARGYRG4
Counter Shift Registers Parallel-Load 8-Bit Shift Register

Counter Shift Registers Parallel-Load 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165ARGYRG4 1255182-SN74LV165ARGYRG4 SN74LV165ARGYRG4-ND 815-SN74LV165ARGYRG4 SN74LV165ARGYRG4 SN74LV165ARGYRG4 SN74LV165ARGYRG4 SN74LV165ARGYRG4
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SN74LV165ARGYRG4 Shift Registers IC SHFT REG PARAL LD 8BIT 16VQFN Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2V ~ 5.5V 5V; 2.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Logic Family CMOS; LV-A CMOS; CMOS
Clock Frequency 70 MHz 35 MHz
Propagation Delay 13.5 to 28 ns 11.9 ns
Unlock Full Specs
to access all available technical data

Similar Products