Texas Instruments SN74LS595 Serial-in shift registers with output registers SN74LS595DG4

Description
Serial-in shift registers with output registers 16-SOIC 0 to 70
Request a Quote
Description
Serial-in shift registers with output registers 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Serial-in shift registers with output registers in a 16-pin SOIC package, operating from 0 to 70°C, with surface-mount tape and reel packaging.

Datasheet Summary
Powered by GS/AI

Serial-in shift registers with output registers in a 16-pin SOIC package, operating from 0 to 70°C, with surface-mount tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
SN74LS595 Serial-in shift registers with output registers - SN74LS595DG4 - Texas Instruments
Dallas, TX, United States
SN74LS595 Serial-in shift registers with output registers
SN74LS595DG4
SN74LS595 Serial-in shift registers with output registers SN74LS595DG4
Serial-in shift registers with output registers 16-SOIC 0 to 70

Serial-in shift registers with output registers 16-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - SN74LS595DG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS595DG4-ND
Shift Registers SN74LS595DG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257063-SN74LS595DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257063-SN74LS595DG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257063-SN74LS595DG4
Win Source Part Number: 1257063-SN74LS595DG4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS595

Win Source Part Number: 1257063-SN74LS595DG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS595

Buy Now Datasheet
Shift Registers - SN74LS595DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS595DG4
Shift Registers SN74LS595DG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74LS595DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS595DG4
Logic - Shift Registers SN74LS595DG4
IC REGISTER, D-TYPE SGL 16SOIC

IC REGISTER, D-TYPE SGL 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS595DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS595DG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS595DG4
IC REGISTER, D-TYPE SGL 16SOIC

IC REGISTER, D-TYPE SGL 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS595DG4 SN74LS595DG4-ND 1257063-SN74LS595DG4 SN74LS595DG4 SN74LS595DG4 SN74LS595DG4
Product Name SN74LS595 Serial-in shift registers with output registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74ALVC164245ZRDR - 1130907-74ALVC164245ZRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 54164DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD4031B-MIL CMOS 64-Stage Static Shift Register - CD4031BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 84095012A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers