8-bit universal shift/storage register in 20-pin PDIP package with operating temperature range of 0 to 70°C.
Universal shift / storage registers 20-PDIP 0 to 70
Shift Shift Register 1 Element 8 Bit 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 047130-SN74LS299N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LOGIC, UNIV SHIFT/STOR REG, 20DIP; Logic Family / Base Number:74LS299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes
SN74LS299 UNIVERSAL SHIFT / STOR
IC UNIV SHIFT/STOR REG 20-DIP
Shift Shift Register 1 Element 8 Bit 20-PDIP
Counter Shift Registers Univ Shift/Store
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS299N | 296-3692-5-ND | 047130-SN74LS299N | 37AJ1147 | SN74LS299N | SN74LS299N | SN74LS299N | SN74LS299N |
| Product Name | SN74LS299 Universal shift / storage registers | Shift Registers | Logic - Logic - Shift Registers - SN74LS299N | Logic, Univ Shift/stor Reg, 20Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers |
| Register Type | Universal | Universal | Universal | Universal | ||||
| Supply Voltage | 5V; 4.75 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State; Tri-State | ||||
| Package Type | Other; PDIP,SOIC | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 20-PDIP | DIP; Other; 20-DIP (0.300\", 7.62mm) | ||||
| Logic Family | TTL; LS |