Texas Instruments High-Performance Analog Shift Registers SN74LS194ADR

Description
Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDSO16
Request a Quote Datasheet
Description
Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS194ADR - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDSO16

Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDSO16

Supplier's Site Datasheet
Shift Registers - SN74LS194ADR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS194ADR-ND
Shift Registers SN74LS194ADR-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257074-SN74LS194ADR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257074-SN74LS194ADR
Integrated Circuits (ICs) - Logic - Shift Registers 1257074-SN74LS194ADR
Win Source Part Number: 1257074-SN74LS194ADR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LS194ADR-TI TR,TEXTISSN74LS194AD R Base Product Number: SN74LS19 Product Status: Obsolete

Win Source Part Number: 1257074-SN74LS194ADR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS194ADR-TITR,TEXTISSN74LS194ADR
Base Product Number: SN74LS19
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SN74LS194ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS194ADR
Shift Registers SN74LS194ADR
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS194ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS194ADR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS194ADR
IC BI-DIR UNIV SHIFT REG 16SOIC

IC BI-DIR UNIV SHIFT REG 16SOIC

Supplier's Site
Logic - Shift Registers - SN74LS194ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS194ADR
Logic - Shift Registers SN74LS194ADR
IC BI-DIR UNIV SHIFT REG 16SOIC

IC BI-DIR UNIV SHIFT REG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS194ADR SN74LS194ADR-ND 1257074-SN74LS194ADR SN74LS194ADR SN74LS194ADR SN74LS194ADR
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Parallel In / Parallel Out Universal Universal Universal
Shift Direction Bidirectional Bidirectional
Package Type SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC166D-Q100118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
Shift Registers - 74HC166DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details