Texas Instruments SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWG4

Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV594A 8-Bit Shift Registers With Output Registers - SN74LV594APWG4 - Texas Instruments
Dallas, TX, United States
SN74LV594A 8-Bit Shift Registers With Output Registers
SN74LV594APWG4
SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWG4
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - SN74LV594APWG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV594APWG4-ND
Shift Registers SN74LV594APWG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - SN74LV594APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV594APWG4
Shift Registers SN74LV594APWG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV594APWG4
Counter Shift Registers SN74LV594APWG4
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV594APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV594APWG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV594APWG4
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV594APWG4 SN74LV594APWG4-ND SN74LV594APWG4 SN74LV594APWG4 SN74LV594APWG4
Product Name SN74LV594A 8-Bit Shift Registers With Output Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 10.1 to 18.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74195DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-86816012A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
3 suppliers
SN54HC166-SP Parallel-Load 8-Bit Shift Registers - 5962-9050101VEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details