Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL2107PWG4 SN74GTL2107PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 042759-SN74GTL2107PW G4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 042759-SN74GTL2107PW G4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL2107PWG4 - 042759-SN74GTL2107PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2107PWG4
042759-SN74GTL2107PWG4
Logic - Logic - Translators, Level Shifters - SN74GTL2107PWG4 042759-SN74GTL2107PWG4
Manufacturer: Texas Instruments Win Source Part Number: 042759-SN74GTL2107PW G4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042759-SN74GTL2107PWG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 12
Input Signal: GTL, LVTTL
Output Signal: LVTTL, GTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 042759-SN74GTL2107PWG4
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL2107PWG4
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs - 74HCS16507DJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT109-1 SOT109-1
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers
Logic - Shift Registers - 74HC670D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details