Serial-in shift registers 14-SOIC 0 to 70
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 812846-SN74LS164D
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: 74LS164
Shift Shift Register 1 Element 8 Bit 14-SOIC
IC, REGISTER LOGIC SHIFT REG; Logic Family / Base Number:74LS164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes
Counter Shift Registers Serial In Shift
IC SHIFT REGISTER 8BIT 14-SOIC
IC SHIFT REGISTER 8BIT 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SOIC
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS164D | 6632448 | 812846-SN74LS164D | 296-26506-5-ND | 28AH5079 | SN74LS164D | SN74LS164D | SN74LS164D | SN74LS164D |
| Product Name | SN74LS164 Serial-in shift registers | Logic - Logic - Shift Registers - SN74LS164D | Shift Registers | Ic, Register Logic Shift Reg; Logic Family / Base Number Texas Instruments | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 5V; 4.75 | 5V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Package Type | Other; PDIP,SO,SOIC | SOIC | SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | TTL; LS | TTL | |||||||
| Clock Frequency | 35 MHz | ||||||||
| Propagation Delay | 32 ns |