Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQER SN74AVC2T244DQER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254124-SN74AVC2T244 DQER Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 8-X2SON (1.4x1.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74AVC2T244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254124-SN74AVC2T244 DQER Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 8-X2SON (1.4x1.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74AVC2T244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQER - 1254124-SN74AVC2T244DQER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQER
1254124-SN74AVC2T244DQER
Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQER 1254124-SN74AVC2T244DQER
Manufacturer: Texas Instruments Win Source Part Number: 1254124-SN74AVC2T244 DQER Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 8-X2SON (1.4x1.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74AVC2T244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1254124-SN74AVC2T244DQER
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V ~ 3.6V
Voltage - VCCB: 0.9V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 8-X2SON (1.4x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74AVC2T244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254124-SN74AVC2T244DQER
Product Name Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQER
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Integrated Circuits (ICs) -Logic -Translators, Level Shifters -  - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC165DB,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details