Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595N

Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595N - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595N
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595N
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85

Buy Now Datasheet
 - 1000763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Shift Registers - 296-1600-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1600-5-ND
Shift Registers 296-1600-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC595N - 006914-SN74HC595N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595N
006914-SN74HC595N
Logic - Logic - Shift Registers - SN74HC595N 006914-SN74HC595N
Manufacturer: Texas Instruments Win Source Part Number: 006914-SN74HC595N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): NLV74HC595ANG; MC74HC595AN; M74HC595B1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 006914-SN74HC595N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NLV74HC595ANG; MC74HC595AN; M74HC595B1;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595N
Counter Shift Registers SN74HC595N
Counter Shift Registers Tri-State 8-Bit

Counter Shift Registers Tri-State 8-Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595N
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site
8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Texas Instruments - 60K6845 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Texas Instruments
60K6845
8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Texas Instruments 60K6845
8 BIT SIPO SHIFT REGISTER, DIP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, DIP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shift Register, 8Bit, 74Hc595, Dip16; Logic Family / Base Number Texas Instruments - 26AJ9425 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, 74Hc595, Dip16; Logic Family / Base Number Texas Instruments
26AJ9425
Shift Register, 8Bit, 74Hc595, Dip16; Logic Family / Base Number Texas Instruments 26AJ9425
SHIFT REGISTER, 8BIT, 74HC595, DIP16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, 74HC595, DIP16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74HC595N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595N
Logic - Shift Registers SN74HC595N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site Datasheet
Shift Registers - SN74HC595N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595N
Shift Registers SN74HC595N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Shift Registers - SN74HC595N - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC595N
Shift Registers SN74HC595N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595N 1000763 296-1600-5-ND 006914-SN74HC595N SN74HC595N SN74HC595N 60K6845 SN74HC595N SN74HC595N SN74HC595N
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74HC595N Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers 8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Texas Instruments Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74S194DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers