Serial-out shift registers 24-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 810633-SN74LS674N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Function: Parallel to Serial
Number of Elements: 1
Number of Bits per Element: 16
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: 74LS674
Parallel In Serial Out, LS Series, 16-Bit, Right Direction, True Output, TTL, PDIP24
Shift Shift Register 1 Element 16 Bit 24-PDIP
Shift Shift Register 1 Element 16 Bit 24-PDIP
IC SERIAL-OUT SHIFT-REG 24-DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS674N | 810633-SN74LS674N | SN74LS674N | 296-3737-5-ND | SN74LS674N | SN74LS674N |
| Product Name | SN74LS674 Serial-out shift registers | Logic - Logic - Shift Registers - SN74LS674N | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 5V; 4.75 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Package Type | Other; PDIP,SO,SOIC | DIP | DIP; Other; DIP24 | DIP; PDIP; Other; "24-DIP (0.600"", 15.24mm)" | DIP; Other; 24-DIP (0.600\", 15.24mm) | |
| Logic Family | TTL; LS | TTL | ||||
| Clock Frequency | 35 MHz | |||||
| Propagation Delay | 40 ns |