Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWRE4

Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV165A is a parallel-load 8-bit shift register designed for 2 V to 5.5 V operation, supporting mixed-mode voltage levels and partial-power-down mode via I_off circuitry. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 °C to 125 °C. The device features a clock-inhibit function, a complemented serial output, and latch-up performance exceeding 250 mA per JESD 17.

Datasheet Summary
Powered by GS/AI

The SN74LV165A is a parallel-load 8-bit shift register designed for 2 V to 5.5 V operation, supporting mixed-mode voltage levels and partial-power-down mode via I_off circuitry. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 °C to 125 °C. The device features a clock-inhibit function, a complemented serial output, and latch-up performance exceeding 250 mA per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165APWRE4 - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165APWRE4
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWRE4
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - SN74LV165APWRE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV165APWRE4-ND
Shift Registers SN74LV165APWRE4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165APWRE4
Counter Shift Registers SN74LV165APWRE4
Counter Shift Registers Parallel-Load 8-Bit Shift Register

Counter Shift Registers Parallel-Load 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74LV165APWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165APWRE4
Logic - Shift Registers SN74LV165APWRE4
IC REGISTR PAR-LOAD 8BIT 16TSSOP

IC REGISTR PAR-LOAD 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165APWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165APWRE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165APWRE4
IC REGISTR PAR-LOAD 8BIT 16TSSOP

IC REGISTR PAR-LOAD 8BIT 16TSSOP

Supplier's Site
Shift Registers - SN74LV165APWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165APWRE4
Shift Registers SN74LV165APWRE4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165APWRE4 SN74LV165APWRE4-ND SN74LV165APWRE4 SN74LV165APWRE4 SN74LV165APWRE4 SN74LV165APWRE4
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4035BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details