Texas Instruments Logic - Logic - Specialty Logic - SN74FB2033ARCR SN74FB2033ARCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254415-SN74FB2033AR CR Packaging: Tape and Reel Mounting Style: SMD Logic Type: TTL/BTL Registered Transceiver Supply Voltage: 4.75V ~ 5.25V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74FB2033 Manufacturer Pack Quantity: 500 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254415-SN74FB2033AR CR Packaging: Tape and Reel Mounting Style: SMD Logic Type: TTL/BTL Registered Transceiver Supply Voltage: 4.75V ~ 5.25V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74FB2033 Manufacturer Pack Quantity: 500 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2033ARCR - 1254415-SN74FB2033ARCR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2033ARCR
1254415-SN74FB2033ARCR
Logic - Logic - Specialty Logic - SN74FB2033ARCR 1254415-SN74FB2033ARCR
Manufacturer: Texas Instruments Win Source Part Number: 1254415-SN74FB2033AR CR Packaging: Tape and Reel Mounting Style: SMD Logic Type: TTL/BTL Registered Transceiver Supply Voltage: 4.75V ~ 5.25V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74FB2033 Manufacturer Pack Quantity: 500 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1254415-SN74FB2033ARCR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: TTL/BTL Registered Transceiver
Supply Voltage: 4.75V ~ 5.25V
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 52-QFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-QFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 74FB2033
Manufacturer Pack Quantity: 500
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254415-SN74FB2033ARCR
Product Name Logic - Logic - Specialty Logic - SN74FB2033ARCR
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC194DB/DG118 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 93L38PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 1126929-NPIC6C596APW-Q100J - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SSOP
View Details
7 suppliers