Texas Instruments SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWTG4

Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote
Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV594APWTG4 is an 8-bit shift register designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes independent direct overriding clears for both shift and storage registers, as well as separate clocks for each. Typical output ground bounce is less than 0.8 V at 3.3 V and 25°C. This shift register is applicable in various fields, including ECG electrocardiograms, storage servers, and high-performance computing systems. The device is available in multiple package types, including 16-TSSOP, and is compliant with halogen-free standards. Its latch-up performance exceeds 100 mA per JESD 78, Class II, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The SN74LV594APWTG4 is an 8-bit shift register designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes independent direct overriding clears for both shift and storage registers, as well as separate clocks for each. Typical output ground bounce is less than 0.8 V at 3.3 V and 25°C. This shift register is applicable in various fields, including ECG electrocardiograms, storage servers, and high-performance computing systems. The device is available in multiple package types, including 16-TSSOP, and is compliant with halogen-free standards. Its latch-up performance exceeds 100 mA per JESD 78, Class II, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN74LV594A 8-Bit Shift Registers With Output Registers - SN74LV594APWTG4 - Texas Instruments
Dallas, TX, United States
SN74LV594A 8-Bit Shift Registers With Output Registers
SN74LV594APWTG4
SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594APWTG4
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - SN74LV594APWTG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV594APWTG4-ND
Shift Registers SN74LV594APWTG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV594APWTG4 - 1255344-SN74LV594APWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV594APWTG4
1255344-SN74LV594APWTG4
Logic - Logic - Shift Registers - SN74LV594APWTG4 1255344-SN74LV594APWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1255344-SN74LV594APW TG4 Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV594 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC74LV594ADTR2G; 74LVX594TTR; SN74LV594ADBG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255344-SN74LV594APWTG4
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV594
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC74LV594ADTR2G; 74LVX594TTR; SN74LV594ADBG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV594APWTG4
Counter Shift Registers SN74LV594APWTG4
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Shift Registers - SN74LV594APWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV594APWTG4
Shift Registers SN74LV594APWTG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV594APWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV594APWTG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV594APWTG4
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site
Logic - Shift Registers - SN74LV594APWTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV594APWTG4
Logic - Shift Registers SN74LV594APWTG4
IC 8-BIT SHFT REG W/OUT 16-TSSOP

IC 8-BIT SHFT REG W/OUT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV594APWTG4 SN74LV594APWTG4-ND 1255344-SN74LV594APWTG4 SN74LV594APWTG4 SN74LV594APWTG4 SN74LV594APWTG4 SN74LV594APWTG4
Product Name SN74LV594A 8-Bit Shift Registers With Output Registers Shift Registers Logic - Logic - Shift Registers - SN74LV594APWTG4 Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 10.1 to 18.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
8 suppliers
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
4 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers